location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 5200dtn Refurbished Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 5200dtn Refurbished Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7546AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780701830 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Aug 2019
Product end of life date
Bullet Points HP LaserJet 5200dtn Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
Guarantee: One-year, next business day, on-site limited HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during the period, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet 5200dtn Refurbished Printer :
The short editorial description of HP LaserJet 5200dtn Refurbished Printer

HP LaserJet 5200dtn Refurbished Printer
More>>>
HP LaserJet 5200dtn Refurbished Printer:
The official marketing text of HP LaserJet 5200dtn Refurbished Printer as supplied by the manufacturer

Performance knows no bounds when it comes to this, HP's black-and-white wide-format 11x17 (A3) LaserJet. Combine fast print and first-page-out speeds with a powerful 460 MHz processor and expandable memory, and workteams won't even know they're sharing.

Short summary description HP LaserJet 5200dtn Refurbished Printer:
This short summary of the HP LaserJet 5200dtn Refurbished Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 5200dtn Refurbished Printer, Laser, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 5200dtn Refurbished Printer:
This is an auto-generated long summary of HP LaserJet 5200dtn Refurbished Printer based on the first three specs of the first five spec groups.

HP LaserJet 5200dtn Refurbished Printer. Print technology: Laser. Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

This A3 HP laser handles anything you throw its way and delivers crisp, clear output. With fast speeds, a powerful 460 MHz processor, expandable memory (up to 512 MB), industry-leading networking,[1] and ProRes 1200, you won't be disappointed.

Work quickly and efficiently. The HP LaserJet 5200 series printer boosts the productivity of your employees with fast print speeds up to 35 pages per minute (ppm) letter. Instant-on Technology delivers the first page in less than 10 seconds from PowerSave mode.
Enjoy fast, worry-free printing. Complex print jobs are a snap for this printer, with a 460 MHz processor and expandable memory options—up to 512 MB RAM.
Rely on easy, industry-leading networking. Increase the efficiency of your workteams, who won’t even know they are sharing the printer. HP Jetdirect print servers deliver high performance, broad compatibility, and proven reliability. Add the printer to your network via the HP Jetdirect Fast Ethernet embedded print server, or connect directly to your computer with the parallel or Hi-Speed USB 2.0 port.1
It's a given: you expect black-and-white output with crisp, clear text, precise lines, and detailed graphics and images. HP meets your high standards with the HP LaserJet 5200 Printer series with tried-and-true HP LaserJet print cartridge technology. When you need the highest resolution possible, HP ProRes 1200 provides 1200 x 1200 dpi at full engine speed.¿
Smooth HP toner particles produce true HP LaserJet print quality—clear, sharp text characters, smooth grayscales, and deep blacks. Consistent toner particle size enables precise placement and control while maximizing the efficiency of how toner is used. Continuous improvements in HP toner formulas and the imaging system enable reliable, high-quality results at a broad range of print speeds. With genuine HP toner, you get the most out of your HP print cartridge and your HP LaserJet printer.

Don't let your equipment hold you back. HP's black-and-white wide-format laser has the versatility and expandability—accessories and third-party solutions—to fit your current and growing needs. 11x17 (A3)+ capabilities enable more printable space.

Increase your options with Compact Flash support. Use the two dedicated Compact Flash slots to enable third-party solutions and take advantage of more font choices, barcode printing, secure check printing, PDF direct printing, job accounting, intelligent e-forms, and SAP/ERP solutions.
Easily produce specialized materials. The printer’s tabloid capabilities expand your printable area, making it perfectly suited for marketing proofs, architectural plans, or financial ledgers and spreadsheets.
Accommodate your workteam with flexible paper handling. The printer handles a wide range of paper sizes, types, and weights, including envelopes, labels, transparencies, letterhead, prepunched paper, colored paper, rough paper, and card stock. An optional 500-sheet input tray1 expands the printer’s maximum input capacity to 850 sheets, meaning fewer interruptions to your work. An optional two-sided printing unit lets you print more efficiently.1
Boost performance. The printer is designed to meet your needs today and tomorrow, with an open EIO slot that allows you to add productivity-enhancing options, such as IPv6/IPsec Gigabit networking or the HP high-performance EIO hard disk.

HP knows you want to spend little time managing your equipment. That's why we've designed this device, its supplies with HP Smart technology,[2] connectivity options, and management tools to make your experience efficient and effortless.

Rest easy with intuitive printer management tools. Spend more time on your job and less on your printer, with HP Web Jetadmin peripheral management software. With HP Easy Printer Care Software, you can monitor the status of up to 15 printers and their supplies. Both HP Easy Printer Care and HP Web Jetadmin provide the ability to consolidate your supplies ordering via HP SureSupply2 with the click of a button. HP backs you up with HP Instant Support online and HP Software Update.
Experience the simplicity of HP LaserJet print cartridge design. With the genuine HP LaserJet print cartridge with HP Smart printing technology,3 the printer delivers HP’s legendary quality and reliability. The HP all-in-one print cartridge incorporates HP toner and the imaging drum in one supply. Print cartridge installation and replacement is easy and convenient.
With the genuine HP LaserJet print cartridge with HP Smart printing technology,[2] the HP LaserJet 5200 Printer series delivers the legendary quality and reliability of HP LaserJet printing. The HP print cartridge comprises up to 70 percent of the imaging system and is critical to achieving consistent, professional results. HP Smart technology in the cartridge relays information to the printer to trigger adjustments that optimize print quality and reliability.
The HP all-in-one print cartridge is designed for simple operation and incorporates genuine HP toner and the imaging drum in one supply. Print cartridge installation and replacement is simple and convenient, and fewer supplies makes supplies management easy. As a critical component, you refresh your printer's imaging system every time you replace a shake-free HP LaserJet print cartridge—giving you worry-free, low-maintenance printing.
The genuine HP LaserJet print cartridge for the HP LaserJet 5200 Printer series offers HP Smart printing technology[2] and makes the system easy to use, manage, and maintain, providing automatic alerts when the cartridge is low or out and offering convenient, online ordering with HP SureSupply.[3]

Printing
Duplex printing mode
Auto
Print speed (black, draft quality, A4/US Letter)
35 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Features
Maximum duty cycle *
65000 pages per month
Recommended duty cycle
2500 - 10000 pages per month
Page description languages *
PCL 5e, PCL 6, PostScript 3
HP segment
Business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF) input capacity
500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
DL
Paper tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Memory type
DDR
Card reader integrated
Yes
Performance
Compatible memory cards
CF
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
54 dB
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
600 W
Power consumption (standby)
27 W
Power consumption (PowerSave)
7.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
2.987 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
25 - 75%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.3" (490 mm)
Depth
23.6" (600 mm)
Height
15.9" (405 mm)
Weight
73 lbs (33.1 kg)
Packaging data
Package width
31.5" (799 mm)
Package depth
23.6" (600 mm)
Package height
40.4" (1026 mm)
Package weight
113.8 lbs (51.6 kg)