location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 2575xi All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 2575xi All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7216A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160907604 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Dec 2009
Product end of life date
Bullet Points HP Photosmart 2575xi All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP makes it easy to print and copy photos and documents without a computer. Quick, direct photo printing with 2.5-inch color display and memory cards,[5]PictBridge-enabled camera and more. Enhanced storage & transfer of images using USB flash drive.
  • - Option to automatically enhance photos with HP Real Life technologies. Use HP Image Zone or HP Photosmart Essential software to organize and edit photos, then print in standard, custom or panorama[14][8] sizes.
  • - Share all-in-one performance with computers on a small network using built-in Ethernet or optional wireless networking.[6] Easy printer-to-printer sharing with included HP Instant Share service.[7]
  • - Experience fast print and copy and speeds, and HP's efficient ink cartridge design that can save you money.
  • - True-to-life color and black-and-white[9] photos that resist fading for generations,[3] plus laser-quality, archival text documents.[4] Print photos in sizes up to 8.5 x 24-inch panorama[14][8] or preserve photos and documents with high-quality scanning.
Long product name HP Photosmart 2575xi All-in-One Printer :
The short editorial description of HP Photosmart 2575xi All-in-One Printer

Photosmart 2575xi All-in-One
More>>>
HP Photosmart 2575xi All-in-One Printer:
The official marketing text of HP Photosmart 2575xi All-in-One Printer as supplied by the manufacturer

Share print, copy and scan functions with built-in networking. Create true-to-life photos with optional 6-ink color[1] and HP Vivera Inks, plus laser-quality text. Print photos without a PC using memory cards.[5]

Short summary description HP Photosmart 2575xi All-in-One Printer:
This short summary of the HP Photosmart 2575xi All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 2575xi All-in-One Printer

Long summary description HP Photosmart 2575xi All-in-One Printer:
This is an auto-generated long summary of HP Photosmart 2575xi All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart 2575xi All-in-One Printer

Photos and copies without a PC

Direct photo printing with 2.5-inch color display, memory cards,[5] HP proof sheet or PictBridge port
Make photo reprints, plus true-to-the-original copies of brochures, books and more—all without a PC.
Easily copy and store photos from a memory card to your USB flash drive[11] using front USB port.
Easily print and share your photos memories from your camera phone—wirelessly or via memory card.[5]

Convenient photo center

Automatically remove red-eye, enhance detail in dark areas of photos with HP Real Life technologies.
Standard and custom size photos—with or without borders—up to 8.5x24, including fun panorama sizes[8]
Organize, edit, enhance and print photos and create photo projects with HP Image Zone software or HP Photosmart Essential Software.

Easy, built-in networking

Built-in networking—easily share print, fax, scan and copy functions on a small computer network.
For wireless benefits, plug your all-in-one into the Ethernet port of a wireless router.[6]
Send photos to friends without using a PC via included HP Instant Share printer-to-printer sharing[7]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:10:55
Uk has collected 7 expert reviews for HP Photosmart 2575xi All-in-One and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 22:10:55
HPs new photo-multifunction device produces good-looking prints - but its built-in scanner isnt up to scratch. Multifunction devices might sound like a piece of dull office machinery. In fact, these all-in-one printer/scanner/copiers are perfect fo...
80%
gadgetspeak.com
Updated:
2019-12-01 22:10:55
This is quite a stylish looking All In One device not at all boxy and best of all it has good connectivity for those who like to work away from a PC...
80%
v3.co.uk
Updated:
2019-12-01 22:10:55
An expensive, but sturdy and high-performing multi-function printer, copier and scanner...
80%
Disclaimer HP Photosmart 2575xi All-in-One Printer:
Disclaimer

[1]6-ink printing available with purchase of HP 99 Inkjet Print Cartridge; not included, sold separately.
[5]Memory card slots support CompactFlash, IBM Microdrive, Memory Stick, Memory Stick Duo (with adapter, not included; purchase separately), Mini SD (with adapter, not included; purchase separately), Secure Digital/MultiMediaCard and xD-Picture Card.
[6]Wireless printing requires HP Bluetooth wireless printer adapter (bt300/400 series models), not included; purchase separately. Printer supports Memory Stick Duo (with adapter, not included; purchase separately), Mini SD (with adapter, not included; purchase separately).
[7]Internet connection required. Internet service purchased separately. Printer-to-printer sharing service compatible with HP Officejet 7400 and 7300 All-in-One series, HP Photosmart 3300, 3200, 2700, 2600 and 2570 All-in-One series; all-in-one must be on a network with broadband Internet connection.
[8]Borderless printing up to 8.5 x 24-inch using brochure and photo paper.
[11]For information on compatibility, visit www.hp.com/support