location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A716 Compact Photo Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A716 Compact Photo Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7101A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780516007 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Feb 2012
Product end of life date
Bullet Points HP Photosmart A716 Compact Photo Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Store and manage up to 4000 photos7 in a small, portable printer,¹ so you can print and share almost anywhere. Connect to a TV to display a slide show, watch video clips or edit photos. A built-in handle makes the printer easy to carry.
  • - The power of a PC, without one. Print sizes from wallet to 5 x 7 inches, panorama and more—ready to share and frame right as they happen. Choose from more than 130 creative elements to enhance photos without a PC using a 2.5-inch image display.
  • - Print lab-quality 5 x 7- and 4 x 6-inch photos that dry instantly—pass them around without fear of smudging.¿ Photos resist fading for generations.5 Print in beautiful color, or choose artistic black-and-white, or vintage antique and sepia tones.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support; plus a toll-free number
Long product name HP Photosmart A716 Compact Photo Printer :
The short editorial description of HP Photosmart A716 Compact Photo Printer

Photosmart A716 Compact Photo Printer
More>>>
HP Photosmart A716 Compact Photo Printer:
The official marketing text of HP Photosmart A716 Compact Photo Printer as supplied by the manufacturer

Take this printer with you for prints without a PC, plus store up to 4000 photos.7 Automatically remove red eye, choose from 130 creative touches for photos, view on TV. Print from wallets to 5 x 7-inch photos, plus panoramas using a 2.5-in display.

Short summary description HP Photosmart A716 Compact Photo Printer:
This short summary of the HP Photosmart A716 Compact Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A716 Compact Photo Printer

Long summary description HP Photosmart A716 Compact Photo Printer:
This is an auto-generated long summary of HP Photosmart A716 Compact Photo Printer based on the first three specs of the first five spec groups.

HP Photosmart A716 Compact Photo Printer

Store thousands of photos in the printer

Store up to 4000 photos—using the on-board 4 GB internal memory.7
Take this compact printer with you—the handle makes it easy to carry, and the paper tray folds up.
Connect to a TV to display a slide show—and then print photos or video frames—using a remote.
Save photos to CDs or DVDs, without a PC, by connecting to an optional CD or DVD burner.4
Print photos directly from PictBridge-enabled cameras or memory cards³—no PC required.

Versatile, fun and portable¹ printing without a PC

Print a variety of photo sizes—wallets to 5 x 7-inch—plus panoramas and greeting cards.
Preview, crop and edit photos—without a PC—using a large, crisp, 2.5-inch image display.
Quickly print a 4 x 6-inch photo in as fast as 39 seconds.
Get truly portable printing, with an optional rechargeable battery, for up to 75 prints per charge.¹
Print directly from select camera phones, notebook PCs and more, with an optional wireless adapter.²

Lab-quality, water-6 and fade-resistant5 photos

Photos dry instantly, so you can handle them right from the printer—without smudging or smearing.¹º
Make memories last—print lab quality photos that resist fading for generations.5
Print beautiful color photos, or choose an artistic look in black-and-white, antique or sepia.
Rely on HP, PC Magazine Readers' Choice winner for service and reliability for 14 straight years.

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:43:38
Uk has collected 8 expert reviews for HP Photosmart A716 Compact photo printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
dpexpert.com.au
Updated:
2018-06-01 07:43:38
This is a portable inkjet printer that produces 10x15cm and 13x18cm prints. The printer footprint is a mere 245x100mm and construction and finish are attractive. There is a carrying handle, 1gb of flash memory and an optional battery to enhance portab...
Good The software is well thought out and easy to use. There is no real reason to avoid using a computer. In fact it is a lot easier to prepare images for printing on the PC than on the printer’s tiny LCD screen.
Bad We had several instances of paper mishandling where the sheet failed to feed cleanly or two sheets went through together.
Bottom line This printer is the ideal companion to a compact camera, for someone who only intends to produce postcard sized prints but might like occasionally to go up to the next size of 13x18cm. Cost per print is approximately 47 cents. The excellent Epson Pictu...
0%
goodgearguide.com.au
Updated:
2018-06-01 07:43:38
The HP Photosmart A716 is an attractive unit that will definitely appeal to someone who is looking at a home solution for reasonably cheap prints, but the black levels issues may deter those printing photos shot after dark.
Good Excellent quality daylight prints, good colour, reasonable cost per print, 4GB internal memory.
Bad Blacks arent completely accurate The Final Word The HP Photosmart A716 is an attractive unit that will definitely appeal to someone who is looking at a home solution for reasonably cheap prints, but the black levels issues may deter those printing pho...
Bottom line The HP Photosmart A716 is an attractive unit that will definitely appeal to someone who is looking at a home solution for reasonably cheap prints, but the black levels issues may deter those printing photos shot after dark.
70%
theglobeandmail.com
Updated:
2018-06-01 07:43:38
Posted AT 1:55 PM EST ON 03/10/06 Print E-mail Comment Share this article License Photosmart A716 TED KRITSONIS Special to Globe and Mail Update The Good: User-friendly interface. Sleek and stylish design, with a compact size. LCD screen is vibrant and...
70%
Howstuffworks.com
Updated:
2018-06-01 07:43:38
The HP Photosmart A716 portable photo printer includes a number of attractive image editing features, plus the ability to store up to 4 GB of photos on its internal hard drive. The A716 has features youll be hard-pressed to find on other portable prin...
Good Multiple print sizes, including panorama. Built-in 4 GB hard drive. Smart image editing tools. High quality output.
Bad Panorama stitching must be performed externally.
Bottom line The HP Photosmart A716 portable photo printer includes a number of attractive image editing features, plus the ability to store up to 4 GB of photos on its internal hard drive. The A716 has features youll be hard-pressed to find on other portable pri...
80%
maclife.com
Updated:
2018-06-01 07:43:38
Youre going to wonder how something so small can do so much. A grade-schoolers lunchbox is bigger than the Photosmart A716, but we bet this tiny printer packs goodies that will tempt you a lot more than a PBJ and some Oreos. Although it works as e...
Good Portable. Internal hard drive for storing photos. TV connectivity.
Bad Average print speed. Uneven flesh tones in printed photos.
Bottom line The Photosmart A716 is our cameras new best buddy...
60%
macworld.com
Updated:
2018-06-01 07:43:38
SummaryPros: Built-in 4GB hard drive; can print 5-by-7-inch photos as well as panoramic prints; prints borderless photos; lets you view a slide show on TV with included cable; has a hard drive to store photos. Cons: Prints are undersaturated; relativel...
Good Built-in 4GB hard drive; can print 5-by-7-inch photos as well as panoramic prints; prints borderless photos; lets you view a slide show on TV with included cable; has a hard drive to store photos.
Bad Prints are undersaturated; relatively slow print speeds.
Bottom line The HP Photosmart A716’s photo quality isn’t as good as some of the other portable photo printers we’ve tested. But it has a multitude of nice features, such as a built-in hard drive, water- and smudge-resistant prints available in...
80%
everythingusb.com
Updated:
2018-06-01 07:43:38
Review VerdictThe HP Photosmart A716 is the perfect printer for shutterbug that wants to be able to print and store photos on the go. That is assuming you don't mind paying twice what you could print the same photos for at your local Wal-Mart. At the e...
Good Very small and portable size, Optional internal battery for truly portable printing, Internal 4GB hard drive for extra photo storage, Burn photos on CDs & DVDs without PC, Decent photo output...
Bad Non-intuitive controls, High cost of ownership, No photo papers bundled, Difficult to edit photos on small LCD, No USB cable...
Bottom line The HP Photosmart A716 is the perfect printer for shutterbug that wants to be able to print and store photos on the go. That is assuming you don't mind paying twice what you could print the same photos for at your local Wal-Mart. At the end of the day...
0%
pcmag.com
Updated:
2018-06-01 07:43:38
When I reviewed the ink jet–based HP Photosmart 475 GoGo Photo Printer last year, I basically said it was a nearly ideal small-format printer with all the features you could want. Except one. The output wasnt even slightly water resistant. Pass a ph...
Good True photo quality at up to 5 by 7 inches and 4- by 12-inch panoramas. Internal hard drive holds 4GB worth of photos.
Bad Performance is on the slow side for photo printers.
Bottom line The HP Photosmart A716 Compact Photo Printer delivers lots of features, great-looking output, and, in an important step forward for HP, nearly waterproof photos...
90%