icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP 110 Tri-color Original ink cartridge 1 pc(s) Cyan, Magenta, Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14303
Info modified on:
10 Mar 2024, 10:10:44
Guarantee:
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 110 Tri-color Original ink cartridge 1 pc(s) Cyan, Magenta, Yellow:

HP 110 Tri-color Inkjet Print Cartridge with Vivera Ink

HP 110 Tri-color Original ink cartridge 1 pc(s) Cyan, Magenta, Yellow:




Short summary description HP 110 Tri-color Original ink cartridge 1 pc(s) Cyan, Magenta, Yellow:

HP 110 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 110 Tri-color Original ink cartridge 1 pc(s) Cyan, Magenta, Yellow:

HP 110 Tri-color Original Ink Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.