location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1510v All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSC 1510v All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5882A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160813622 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Dec 2009
Product end of life date
Bullet Points HP PSC 1510v All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy the simple and reliable performance of this compact photo all-in-one. The intuitive control panel and one-touch buttons make it easy to print, scan, and copy. Get fast copy and print speeds, plus HP's efficient ink delivery system.
  • - Conveniently print photos directly from a PictBridge-enabled camera without a computer. Or, use your computer to organize and edit photos, automatically remove red-eye and brighten photos, then print or e-mail to friends using HP Instant Share.6
  • - Print and copy true-to-life photos that resist fading for generations,³ and laser-quality, archival text documents. Print your favorite photos in panorama sizes up to 8.5 x 24,5 or preserve photos and other documents with high-quality scanning.
  • - Make quick copies without even turning on your computer. Place a photo, book, or other documents on glass-top surface and reproduce in up to 8.5 x 11 inches. Simply enlarge and resize photos with One-touch, Fit-to-page and Zoom buttons.
Long product name HP PSC 1510v All-in-One Printer :
The short editorial description of HP PSC 1510v All-in-One Printer

PSC 1510v All-in-One
More>>>
HP PSC 1510v All-in-One Printer:
The official marketing text of HP PSC 1510v All-in-One Printer as supplied by the manufacturer

Easily print, scan, and copy in true-to-life color and laser-quality black with the compact HP PSC 1500 All-in-One. Print photos directly from a PictBridge-enabled camera, and in panorama sizes. Scan and resize photos at 1200 dpi optical resolution.

Short summary description HP PSC 1510v All-in-One Printer:
This short summary of the HP PSC 1510v All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1510v All-in-One Printer

Long summary description HP PSC 1510v All-in-One Printer:
This is an auto-generated long summary of HP PSC 1510v All-in-One Printer based on the first three specs of the first five spec groups.

HP PSC 1510v All-in-One Printer

Compact photo all-in-one

Easy to use printer, scanner, and copier with a fold-up paper tray and compact size
Simple to use with an intuitive control panel and eight convenient, one-touch buttons
Fast print and copy speeds for Web pages and documents—up to 20 ppm black and 18 ppm color
HP inkjet cartridges—designed for efficient ink usage so you can save ink and money

Direct photo printing and more

Print photos directly from a PictBridge-enabled camera using front USB port on your all-in-one
Automatically remove red-eye, enhance detail in dark areas of photos with HP Real Life technologies
Organize, edit, enhance, and print photos and create photo projects with HP Image Zone software
Easily send and receive photos without large e-mail attachments with HP Instant Share service6

True-to-life photo-quality

Print and copy beautiful photos in optional 6-ink color² and laser-quality text with HP Vivera inks
Photos resist fading for generations³ and laser-quality text documents retain clarity for decades4
High-quality scanning of photos and documents with 1200 x 1200 dpi optical resolution, 48-bit color
Standard size and panorama photos—with or without borders—print up to 8.5 x 245

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:32:34
Uk has collected 7 expert reviews for HP PSC 1510v All-in-One and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2019-12-01 22:32:34
The quality of this diminutive cutie is almost as good as the high-end models, but the price means a compromise on both speed and features.<br/>...
50%
expertreviews.co.uk
Updated:
2019-12-01 22:32:34
The HP PSC 1510 prints photos and text documents quickly, and at high quality. But the superior PSC 1610 is only £10 more expensive. As its name suggests, the PSC 1510 is a printer, scanner and copier built into one box. In many respects, its very s...
100%
whatdigitalcamera.com
Updated:
2019-12-01 22:32:34
To be fair, the HP PSC 1510 is not part of the HP Photosmart range that is targeted at photographers and a photo cartridge is not supplied as standard. There are also no memory card slots featured, but you can print direct from your camera via PictBrid...
0%
Laptopmag.com
Updated:
2019-12-01 22:32:34
The HP PSC 1510 All-in-One produced the best photos in the group, but they curled considerably. The PSC 1510 was the only entry to finish outputting our mix of business documents in less than six minutes. Photos were also fast at 2:08 for 4 x 6-inch pr...
70%
pcmag.com
Updated:
2019-12-01 22:32:34
Most $100 all-in-ones are decidedly minimalist, with indifferent performance and no features beyond the basics. The HP PSC 1510 All-in-One ($99.99 direct) fits that mold in that it lacks both a fax capability and an automatic document feeder (ADF). B...
Good Small size. Fast performance for the price. Reasonably high-quality output. Prints, copies, and scans. Can print with four or six ink colors.
Bad No automatic document feeder. No fax features.
Bottom line The HP PSC 1510 All-in-One prints, scans, and copies with good speed and reasonably high-quality output. For those who dont need a fax capability or an ADF, it strikes the right balance for light-duty use, particularly in a home or home office...
70%