location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 3210v All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 3210v All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5845A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780134119 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Dec 2009
Product end of life date
Bullet Points HP Photosmart 3210v All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - World’s fastest photo printing all-in-one² and high-volume performance with the HP Photosmart 3210. With 6 individual inks and HP's efficiently designed ink cartridges, you'll enjoy economical printing.
  • - Save old photos using built-in slide and negative adapter or oversized 8.5 x 12-inch glass scanning surface. Quickly make vivid color copies without a PC; new preview/crop feature ensures accuracy of output even without viewing on a computer.
  • - Quickly view and print photos on the adjustable 2.5-inch image display without using your PC. Convenient direct photo printing from multiple memory card formats,6 PictBridge USB port, HP proof sheet, camera phone5 and USB flash drive.
  • - Enhance photos with HP Real Life technologies and included HP Image Zone software. Simply print beautiful 4 x 6 photos with new automated photo tray, or panorama & custom sizes up to 8.5 x 24.8 Reduce usage with optional auto two-sided printing.¹º
  • - Easily share print, scan and copy functions on your wired home network, or add your all-in-one to a wireless network by plugging into a wireless router. Plus, conveniently share your photos without a PC using included HP Instant Share.7
  • - Print rich, realistic true-to-life photos that resist fading for generations³ and laser-quality text documents that retain clarity for decades4 when stored using HP Vivera inks. Enjoy superior scanning and copying on oversized glass surface.
Long product name HP Photosmart 3210v All-in-One Printer :
The short editorial description of HP Photosmart 3210v All-in-One Printer

Photosmart 3210v All-in-One
More>>>
HP Photosmart 3210v All-in-One Printer:
The official marketing text of HP Photosmart 3210v All-in-One Printer as supplied by the manufacturer

World’s fastest photo printing all-in-one with advanced print, scan and copy functions.² Built-in networking and slide/negative scanner adapter, plus six individual inks and true-to-life photo-quality. Many simple ways to print without a PC.

Short summary description HP Photosmart 3210v All-in-One Printer:
This short summary of the HP Photosmart 3210v All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 3210v All-in-One Printer

Long summary description HP Photosmart 3210v All-in-One Printer:
This is an auto-generated long summary of HP Photosmart 3210v All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart 3210v All-in-One Printer

World’s fastest photo printing all-in-one²

Breakthrough print and copy speeds up to 32 ppm black and 31 ppm color; photos as fast as 14 seconds
Print professional-quality 4 x 6-inch photos at home for as little as 24 cents per print.¹³
HP ink cartridges are designed for efficient ink usage, high-volume printing and can save you money.

Advanced scanning and copying

Save old photos—scan slides/negatives with built-in adapter and remove dust and scratches in images.
Make vivid, true-to-the-original color copies, plus new copy preview/crop without PC feature
Superior scanning on oversized 8.5 x 12 inch with 4800 x 4800 dpi optical resolution, 48-bit color

Photos and copies without a PC

Direct photo printing using image display, memory cards,6 HP proof sheet or PictBridge USB port.
Adjustable control panel and 2.5-inch color-image display enable optimal viewing from any angle.
Easily print and share your photo memories from your camera phone?wirelessly or via memory card.5