location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 02XL High Yield Magenta Original ink cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02XL High Yield Magenta Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8731WN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962281970 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 00:09:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 02XL High Yield Magenta Original ink cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Color ink page yield: 555 pages
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 02XL High Yield Magenta Original ink cartridge 1 pc(s) :
The short editorial description of HP 02XL High Yield Magenta Original ink cartridge 1 pc(s)

HP 02XL Magenta Ink Cartridge
More>>>
HP 02XL High Yield Magenta Original ink cartridge 1 pc(s):
The official marketing text of HP 02XL High Yield Magenta Original ink cartridge 1 pc(s) as supplied by the manufacturer








Short summary description HP 02XL High Yield Magenta Original ink cartridge 1 pc(s):
This short summary of the HP 02XL High Yield Magenta Original ink cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 02XL High Yield Magenta Original Ink Cartridge, Magenta, Pigment-based ink, 1 pc(s), 555 pages

Long summary description HP 02XL High Yield Magenta Original ink cartridge 1 pc(s):
This is an auto-generated long summary of HP 02XL High Yield Magenta Original ink cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 02XL High Yield Magenta Original Ink Cartridge. Colour ink type: Pigment-based ink, Color ink page yield: 555 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Photosmart 3110, 3210, 3310, 8230, C5180, C6180, C6270, C7180, C7280, D7160, D7245, D7255
Quantity per pack *
1 pc(s)
Color ink page yield *
555 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
HP segment
Business
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
4.45" (113 mm)
Depth
1.43" (36.2 mm)
Height
5.5" (139.7 mm)
Packaging data
Package width
4.45" (113 mm)
Package depth
1.43" (36.2 mm)
Package height
5.5" (139.7 mm)
Package weight
14.8 oz (420 g)
Logistics data
Pallet dimensions (W x D x H)
48 x 40 x 76.5" (1219.2 x 1016 x 1943.1 mm)
Pallet weight
6.4 oz (181.4 g)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)