location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1610v All-in-One Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSC 1610v All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5589A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160643052 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Dec 2009
Product end of life date
Bullet Points HP PSC 1610v All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - It's everything a busy household needs to do it all. Quickly print photos, homework and Web pages, make fast color copies, scan pages from books or photos to add to a family album, greeting cards and more—all from one affordable HP all-in-one.
  • - Create beautiful, panorama5 and custom size photos from your home using HP Vivera inks. Print up to 4800-optimized dpi,¹ or add 6-ink color.² Preserve old photos with high-quality scanning, and print photos that resist fading for generations.
  • - Conveniently print photos and copy documents with or without a PC—use memory cards8, PictBridge-enabled camera and USB cable¹² or HP Photo Proof Sheet to print without a PC. Create beautiful borderless photos, enlarge or reduce¹¹ copies and more.
  • - This all-in-one makes it easy to print, copy, scan photos and creative projects. Create panorama5 and custom-sized photos in up to 8.5 x 24 inch. Edit and organize photos to create custom CD labels, flyers, and more with HP Image Zone.
Long product name HP PSC 1610v All-in-One Printer :
The short editorial description of HP PSC 1610v All-in-One Printer

PSC 1610v All-in-One
More>>>
HP PSC 1610v All-in-One Printer:
The official marketing text of HP PSC 1610v All-in-One Printer as supplied by the manufacturer

Print and copy in true-to-life color—up to 4800-optimized dpi¹ or 6-ink² color plus laser-quality text. Print photos, without a PC, using memory cards,8 easy control panel, and text display. Scan 1200 x 4800 dpi optical resolution and 48-bit color.

Short summary description HP PSC 1610v All-in-One Printer:
This short summary of the HP PSC 1610v All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1610v All-in-One Printer

Long summary description HP PSC 1610v All-in-One Printer:
This is an auto-generated long summary of HP PSC 1610v All-in-One Printer based on the first three specs of the first five spec groups.

HP PSC 1610v All-in-One Printer

All-in-one for your home

Fast performance—print and copy up to 23 ppm black, up to 18 ppm color¿
Creative color copying—make colorful projects and true-to-life photo reprints and more without a PC
Easy, high-quality scanning for photos and more—1200 x 4800 dpi optical resolution and 48-bit color
Easy-to-use controls with text display and one-touch buttons

True-to-life photos that last

True-to-life photo-quality with HP Vivera inks and up to 4800-optimized dpi¹ or add 6-ink color.²
Print and copy photos with or without borders—print up to 8.5 x 24 inch,5 copy up to 8.5 x 11 inch
Easy, high-quality scanning for photos and more—1200 x 4800 dpi optical resolution and 48-bit color
Make memories last—true-to-life photos resist fading longer than store-processed photos4

Print photos without a PC

Print and share photos without a PC—use memory cards8 or PictBridge-enabled camera and USB cable¹²
Easily preview, select, and print the photos you want using HP Photo Proof Sheet and your all-in-one
Print photos from your camera phone using select memory cards supported by your phone8

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:37:34
Uk has collected 10 expert reviews for HP PSC 1610v All-in-One and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2019-12-01 23:37:34
Those lovely people at Hewlett-Packard really do make a big effort when it comes to writing driver software that works really smoothly with a Mac. Take the package that comes with the companys new budget-priced all-in-one device. Not only has the soft...
Good Superb value , Great software bundle, Good Mac drivers, Easy to use...
Bad Slow printing, Not cheap to run...
Bottom line Those lovely people at Hewlett-Packard really do make a big effort when it comes to writing driver software that works really smoothly with a Mac. Take the package that comes with the companys new budget-priced all-in-one device. Not only has the soft...
90%
expertreviews.co.uk
Updated:
2019-12-01 23:37:34
HPs PSC 1610 is one of two new additions to the companys range of basic multifunction peripherals (MFPs). The 1610 is inexpensive and has a decent specification. HP says it can print up to 23 mono pages per minute (ppm) and 18 in colour. Digital p...
80%
pocket-lint.com
Updated:
2019-12-01 23:37:34
An ideal tool for the space challenged home or small office user, the HP 1610 provides nice stand-alone and PC connected output without any fuss and at a good price.
70%
goodgearguide.com.au
Updated:
2019-12-01 23:37:34
With its low price, the compact HP PSC 1610 all-in-one would fit easily into cramped workspaces, yet still offers a number of useful features. It has a very small footprint, measuring about 44 by 28.5cm with the front paper tray closed. When flipped do...
70%
pcworld.com_techhive.com
Updated:
2019-12-01 23:37:34
This model has a low price for high print quality overall. Its fast at printing photos, but slow at copying.
79%
trustedreviews.com
Updated:
2019-12-01 23:37:34
Improvements in IT technology now filter down from top of the range to budget models in only a few months. Nowhere is this more obvious than with printers and All-in-One devices, where last year's cunning innovations are this year's mainstream features. J...
80%
pcmag.com
Updated:
2019-12-01 23:37:34
The HP PSC 1610 All-in-One is a scanner, printer, and standalone copier that can print photos from memory cards and PictBridg Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 18 ppm, Rated speed at Default Resolution (Mo...
60%