HP logo

HP LaserJet Color 5550dtn Remarketed Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65090
Info modified on:
13 Jul 2023, 00:58:48
Short summary description HP LaserJet Color 5550dtn Remarketed Printer:

HP LaserJet Color 5550dtn Remarketed Printer, Laser, Color, 600 x 600 DPI, A3, 27 ppm, Duplex printing

Long summary description HP LaserJet Color 5550dtn Remarketed Printer:

HP LaserJet Color 5550dtn Remarketed Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.