location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 3380 All-in-One printer/fax/scanner/copier
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2660A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160065298 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:46:36
The date of the most recent change of the data-sheet in Icecat's system
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 19 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 32 MB Built-in processor NXP ColdFire V4e 240 MHz
  • - 34.8 lbs (15.8 kg)
Long product name HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm :
The short editorial description of HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm

Print, Scan, Copy, Fax, 1200 x 1200 dpi
More>>>
HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm:
The official marketing text of HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm as supplied by the manufacturer

The HP LaserJet 3380 is a high-performance flatbed all-in-one with fast, professional quality black and white printing, faxing, colour scanning and digital copying for improved productivity of single users and small workgroups.

Short summary description HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm:
This short summary of the HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3380 All-in-One printer/fax/scanner/copier, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm:
This is an auto-generated long summary of HP LaserJet 3380 All-in-One printer/fax/scanner/copier Laser A4 1200 x 1200 DPI 19 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3380 All-in-One printer/fax/scanner/copier. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
8.5 x 8.5" (216 x 216 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Software, TWAIN, WIA, File
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
250 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
120
Fax broadcasting
120 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 2
Printer fonts
PostScript, PCL, Scalable, TrueType
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Envelopes sizes
C5, C6, DL
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 15" (127 - 381 mm)
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Parallel
Network
Wi-Fi *
No
Performance
Maximum internal memory
96 MB
Internal memory *
32 MB
Built-in processor
Yes
Processor family
NXP ColdFire V4e
Processor frequency
240 MHz
Sound power level (printing)
6.1 dB
Sound power level (standby)
56 dB
Design
Product color *
Black, Gray
Market positioning *
Home & office
Built-in display *
Yes
Display number of lines
2 lines
Control type
Buttons
Display number of characters
16
Power
Power consumption (average operating)
330 W
Power consumption (standby)
12 W
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS 9.1, Mac OS X 10.3 Panther, Mac OS X 10.2 Jaguar
Server operating systems supported
Windows 2000 Server
Other operating systems supported
Linux, DOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
10 - 80%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22: 1998/EN 55022: 1998 - Class B; EN 61000-3-2: 1995/A14:2000; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15; Class B 2/ICES-003, Issue 3; GB9254-1998
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21.5" (546 mm)
Depth
20.5" (521 mm)
Height
19.5" (495 mm)
Weight
34.8 lbs (15.8 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.5" (496 mm)
Package height
23.4" (595 mm)
Package weight
40.8 lbs (18.5 kg)
Packaging content
Cables included
AC, Phone
Drivers included
Yes
Manual
Yes
Bundled software
HP Toolbox, HP LaserJet Scan, TWAIN or WIA Scan Driver, HP LaserJet Fax, Readiris OCR (not installed with other software; separate installation required), printer drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 2 emulation), installer/uninstaller, HP Director (Macintosh), HP all-in-one Setup Assistant
Other features
Recommended system requirements
Microsoft® Windows® 98: Pentium® processor or better, 24 MB RAM; Microsoft® Windows Me: Pentium 150 MHz or better, 32 MB RAM; Microsoft® Windows NT® 4.0: Pentium or better, 32 MB RAM; Microsoft® Windows 2000: Pentium 133 MHz or better, 64 MB RAM; Microsoft® Windows XP: Pentium 300 MHz or better, 128 MB RAM
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Australia 1 distributor(s)