HP logo

HP LaserJet 2300d 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130547
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
04 Sept 2010
Short summary description HP LaserJet 2300d 1200 x 1200 DPI A4:

HP LaserJet 2300d, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing, White

Long summary description HP LaserJet 2300d 1200 x 1200 DPI A4:

HP LaserJet 2300d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Product color: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.