HP logo

HP Compaq nx6125 AMD Turion 64 512M/80G 15" SXGA+WVA DVD+/-RW Fixed WXP Pro Notebook PC 15" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
86012
Info modified on:
22 Jan 2025, 05:05:28
Short summary description HP Compaq nx6125 AMD Turion 64 512M/80G 15" SXGA+WVA DVD+/-RW Fixed WXP Pro Notebook PC 15" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Professional:

HP Compaq nx6125 AMD Turion 64 512M/80G 15" SXGA+WVA DVD+/-RW Fixed WXP Pro Notebook PC, 1.8 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq nx6125 AMD Turion 64 512M/80G 15" SXGA+WVA DVD+/-RW Fixed WXP Pro Notebook PC 15" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Professional:

HP Compaq nx6125 AMD Turion 64 512M/80G 15" SXGA+WVA DVD+/-RW Fixed WXP Pro Notebook PC. Processor frequency: 1.8 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 6 lbs (2.72 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.