HP logo

HP Compaq nc4200 Intel Pentium-M 740 512M/40G 12.1" XGA Graphics modem WXP Pro Notebook PC 12.1" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
105342
Info modified on:
22 Jan 2025, 04:55:36
End of life date:
26 May 2007
Short summary description HP Compaq nc4200 Intel Pentium-M 740 512M/40G 12.1" XGA Graphics modem WXP Pro Notebook PC 12.1" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nc4200 Intel Pentium-M 740 512M/40G 12.1" XGA Graphics modem WXP Pro Notebook PC, 1.73 GHz, 12.1", 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description HP Compaq nc4200 Intel Pentium-M 740 512M/40G 12.1" XGA Graphics modem WXP Pro Notebook PC 12.1" 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nc4200 Intel Pentium-M 740 512M/40G 12.1" XGA Graphics modem WXP Pro Notebook PC. Processor frequency: 1.73 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.