HP logo

HP 2GB DDR2-533 memory module 4 x 0.5 GB 533 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17165
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB DDR2-533 memory module 4 x 0.5 GB 533 MHz ECC:

HP 2GB DDR2-533, 2 GB, 4 x 0.5 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description HP 2GB DDR2-533 memory module 4 x 0.5 GB 533 MHz ECC:

HP 2GB DDR2-533. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 4 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.