HP logo

HP Compaq dc5100 Intel® Pentium® 4 630 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Home Edition SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
436072
Info modified on:
12 Sept 2020, 09:31:59
Short summary description HP Compaq dc5100 Intel® Pentium® 4 630 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Home Edition SFF PC:

HP Compaq dc5100, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description HP Compaq dc5100 Intel® Pentium® 4 630 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Home Edition SFF PC:

HP Compaq dc5100. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Chassis type: SFF. Product type: PC. Weight: 19.8 lbs (9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.