HP logo

HP L1925 computer monitor 19" 1280 x 1024 pixels HD LCD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165887
Info modified on:
30 Dec 2024, 17:23:44
Short summary description HP L1925 computer monitor 19" 1280 x 1024 pixels HD LCD Black, Silver:

HP L1925, 19", 1280 x 1024 pixels, HD, LED, 20 ms, Black, Silver

Long summary description HP L1925 computer monitor 19" 1280 x 1024 pixels HD LCD Black, Silver:

HP L1925. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 20 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.