HP logo

HP Spectre x2 12-a003tu Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 12" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19235
Info modified on:
02 Jun 2025, 17:38:04
Short summary description HP Spectre x2 12-a003tu Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 12" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Silver:

HP Spectre x2 12-a003tu, Intel® Core™ m7, 1.2 GHz, 12", 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Spectre x2 12-a003tu Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 12" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Silver:

HP Spectre x2 12-a003tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 12", Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product color: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.