HP logo

HP ProDesk 400 G2.5 Intel® Core™ i5 i5-4590S 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166107
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDesk 400 G2.5 Intel® Core™ i5 i5-4590S 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

HP ProDesk 400 G2.5, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G2.5 Intel® Core™ i5 i5-4590S 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

HP ProDesk 400 G2.5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590S. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.