HP logo

HP Pro Tablet 10 EE G1 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro Tablet 10 EE G1 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Gray:

HP Pro Tablet 10 EE G1, 10.1", 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Pro, Gray

Long summary description HP Pro Tablet 10 EE G1 Intel Atom® 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 10 Pro Gray:

HP Pro Tablet 10 EE G1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 29.8 oz (845 g). Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.