HP logo

HP RP5 Retail System Model 5810 i5-4570S 2.9 GHz SFF Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106505
Info modified on:
30 Mar 2023, 20:38:19
Short summary description HP RP5 Retail System Model 5810 i5-4570S 2.9 GHz SFF Black:

HP RP5 Retail System Model 5810, Intel® Core™ i5, i5-4570S, 4th gen Intel® Core™ i5, 2.9 GHz, 6 MB, 5 GT/s

Long summary description HP RP5 Retail System Model 5810 i5-4570S 2.9 GHz SFF Black:

HP RP5 Retail System Model 5810. Processor family: Intel® Core™ i5, Processor model: i5-4570S, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 4600. Audio system: HD

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.