HP logo

HP Intel Pentium III Xeon 700MHz 2 MB processor 0.7 GHz L2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80282
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Pentium III Xeon 700MHz 2 MB processor 0.7 GHz L2:

HP Intel Pentium III Xeon 700MHz 2 MB, Intel Pentium III Xeon, SECC330, 180 nm, 0.7 GHz, 32-bit, Server/workstation

Long summary description HP Intel Pentium III Xeon 700MHz 2 MB processor 0.7 GHz L2:

HP Intel Pentium III Xeon 700MHz 2 MB. Processor family: Intel Pentium III Xeon, Processor socket: SECC330, Processor lithography: 180 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.