HP logo

HP Mini Compaq 110c-1010SD PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53140
Info modified on:
23 Jan 2025, 18:12:38
Short summary description HP Mini Compaq 110c-1010SD PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:

HP Mini Compaq Mini 110c-1010SD PC, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 576 pixels, 1 GB, Windows XP Home Edition

Long summary description HP Mini Compaq 110c-1010SD PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Black:

HP Mini Compaq Mini 110c-1010SD PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.58 lbs (1.17 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.