HP logo

HP TouchSmart 300-1025 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8110
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2010
Short summary description HP TouchSmart 300-1025 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

HP TouchSmart 300-1025, 20", AMD Athlon II X2, 4 GB, 640 GB, Windows 7 Home Premium, Black

Long summary description HP TouchSmart 300-1025 AMD Athlon II X2 20" Touchscreen 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

HP TouchSmart 300-1025. Display diagonal: 20", Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.