HP Pavilion dv6-1160ed Entertainment Notebook PC, Intel Pentium Mobile, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 250 GB
HP Pavilion dv6-1160ed Entertainment Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows Vista Home Premium. Weight: 6.92 lbs (3.14 kg)