HP logo

HP Pavilion dv6-1115es Intel® Core™2 Duo T6400 Laptop 15.6" 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81772
Info modified on:
22 Jan 2025, 05:29:15
Short summary description HP Pavilion dv6-1115es Intel® Core™2 Duo T6400 Laptop 15.6" 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black:

HP Pavilion dv6-1115es, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv6-1115es Intel® Core™2 Duo T6400 Laptop 15.6" 4 GB DDR2-SDRAM 320 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black:

HP Pavilion dv6-1115es. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4530. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.