HP logo

HP Pavilion dv2-1010ed AMD Athlon MV-40 12.1" 2 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26526
Info modified on:
23 Jan 2025, 19:15:03
Short summary description HP Pavilion dv2-1010ed AMD Athlon MV-40 12.1" 2 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic:

HP Pavilion dv2-1010ed, AMD Athlon, 1.6 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP Pavilion dv2-1010ed AMD Athlon MV-40 12.1" 2 GB DDR2-SDRAM 250 GB AMD Radeon X1250 Windows Vista Home Basic:

HP Pavilion dv2-1010ed. Processor family: AMD Athlon, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Basic. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.