HP logo

HP Compaq t5730w Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59577
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
22 Aug 2010
Short summary description HP Compaq t5730w Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+:

HP Compaq t5730w Thin Client, 1 GHz, AMD Sempron, 2100+, 2 GB, 2 GB, 2 GB

Long summary description HP Compaq t5730w Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+:

HP Compaq t5730w Thin Client. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 2100+. Internal memory: 2 GB, Maximum internal memory: 2 GB. Total storage capacity: 2 GB. Audio system: Output: internal amplified speaker, 1/8-inch mini-jack, full 16-bit stereo, 44-kHz sample rate;.... Supported protocols: RDP; ICA; HP TeemTalk Terminal Emulator; HP Session Allocation Manager; HP RGS Microsoft RDP 6.1;...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.