HP logo

HP Pavilion dv6-1208ca AMD Athlon X2 Dual-Core QL-65 Laptop 16" 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31692
Info modified on:
02 Feb 2025, 23:10:45
Short summary description HP Pavilion dv6-1208ca AMD Athlon X2 Dual-Core QL-65 Laptop 16" 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv6-1208ca, AMD Athlon X2 Dual-Core, 2.1 GHz, 16", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Pavilion dv6-1208ca AMD Athlon X2 Dual-Core QL-65 Laptop 16" 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black:

HP Pavilion dv6-1208ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.