HP logo

HP Pavilion dv7-2170us Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7041
Info modified on:
22 Jan 2025, 05:06:10
End of life date:
17 Oct 2009
Short summary description HP Pavilion dv7-2170us Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

HP Pavilion dv7-2170us, Intel® Core™2 Duo, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-2170us Intel® Core™2 Duo P7550 Laptop 17.3" HD+ 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

HP Pavilion dv7-2170us. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P7550, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.