HP logo

HP TouchSmart tx2-1150ed Notebook PC RM-74 12.1" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53502
Info modified on:
02 Feb 2025, 22:51:52
Short summary description HP TouchSmart tx2-1150ed Notebook PC RM-74 12.1" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:

HP TouchSmart tx2-1150ed Notebook PC, 2.2 GHz, 12.1", 1280 x 800 pixels, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description HP TouchSmart tx2-1150ed Notebook PC RM-74 12.1" 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium:

HP TouchSmart tx2-1150ed Notebook PC. Processor model: RM-74, Processor frequency: 2.2 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 4.32 lbs (1.96 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.