HP logo

HP TouchSmart IQ846 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8480
Info modified on:
07 Oct 2024, 16:44:52
End of life date:
17 Oct 2009
Short summary description HP TouchSmart IQ846 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black:

HP TouchSmart IQ846, 25.5", Intel® Core™2 Duo, 4 GB, 750 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ846 Intel® Core™2 Duo 25.5" Touchscreen 4 GB DDR2-SDRAM 750 GB Windows Vista Home Premium Black:

HP TouchSmart IQ846. Display diagonal: 25.5", Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 750 GB. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.