HP logo

HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6150 SE Windows Vista Business Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47299
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6150 SE Windows Vista Business Micro Tower PC:

HP Compaq dx2450, 2.8 GHz, AMD Athlon X2, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dx2450 AMD Athlon X2 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6150 SE Windows Vista Business Micro Tower PC:

HP Compaq dx2450. Processor frequency: 2.8 GHz, Processor family: AMD Athlon X2. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 22.5 lbs (10.2 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.