HP EliteBook 2730p Notebook PC, Intel® Core™2 Duo, 2.13 GHz, 12.1", 1280 x 800 pixels, 2 GB, Windows 7 Professional
HP EliteBook 2730p Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9600, Processor frequency: 2.13 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Weight: 3.75 lbs (1.7 kg)