HP Pavilion dv6-1020es, Intel Pentium Mobile, 2 GHz, 15.6", 1024 x 600 pixels, 4 GB, 320 GB
HP Pavilion dv6-1020es. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1024 x 600 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Basic