HP logo

HP Creative Sound Blaster X-Fi Titanium PCIe Audio Card Internal 7.1 channels PCI-E

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64192
Info modified on:
29 Mar 2017, 14:03:57
Short summary description HP Creative Sound Blaster X-Fi Titanium PCIe Audio Card Internal 7.1 channels PCI-E:

HP Creative Sound Blaster X-Fi Titanium PCIe Audio Card, 7.1 channels, Internal, 24 bit, 109 dB, PCI-E

Long summary description HP Creative Sound Blaster X-Fi Titanium PCIe Audio Card Internal 7.1 channels PCI-E:

HP Creative Sound Blaster X-Fi Titanium PCIe Audio Card. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 109 dB. Host interface: PCI-E. Minimum RAM: 256 MB, Minimum processor: Intel Pentium 4, AMD Athlon 1.6 GHz. Weight: 24 oz (680 g), Width: 8.5" (215.9 mm), Depth: 2.5" (63.5 mm). Minimum storage drive space: 600 MB, Compatible operating systems: Microsoft Windows Vista Business 64, Windows Vista Business 32, Windows XP Professional SP2,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.