HP Compaq Presario CQ60-260ES, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
HP Compaq Presario CQ60-260ES. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)