HP logo

HP Pavilion Elite m9580nl Desktop PC Intel® Core™2 Quad 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52444
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite m9580nl Desktop PC Intel® Core™2 Quad 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower:

HP Pavilion Elite m9580nl Desktop PC, 2.83 GHz, Intel® Core™2 Quad, 4 GB, DDR2-SDRAM, 1 TB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9580nl Desktop PC Intel® Core™2 Quad 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4850 Windows Vista Home Premium Tower:

HP Pavilion Elite m9580nl Desktop PC. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 33.1 lbs (15 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.