HP logo

HP TouchSmart IQ520nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75379
Info modified on:
02 Oct 2024, 12:39:04
Short summary description HP TouchSmart IQ520nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ520nl Desktop PC, 2 GHz, Intel® Core™2 Duo, T6400, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description HP TouchSmart IQ520nl Desktop PC Intel® Core™2 Duo T6400 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

HP TouchSmart IQ520nl Desktop PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: T6400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Power supply: 150 W. Chassis type: Desktop. Product type: PC. Weight: 23.6 lbs (10.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.