HP logo

HP Compaq Presario CQ70-205ED Notebook PC Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67414
Info modified on:
22 Jan 2025, 06:05:41
Short summary description HP Compaq Presario CQ70-205ED Notebook PC Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ70-205ED Notebook PC, Intel Pentium Mobile, 2.16 GHz, 17", 1440 x 900 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ70-205ED Notebook PC Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic:

HP Compaq Presario CQ70-205ED Notebook PC. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Weight: 7.19 lbs (3.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.