HP logo

HP TouchSmart IQ526 Intel® Core™2 Duo T6600 22" 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7737
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
17 Oct 2009
Short summary description HP TouchSmart IQ526 Intel® Core™2 Duo T6600 22" 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black:

HP TouchSmart IQ526, 22", Intel® Core™2 Duo, 4 GB, 640 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ526 Intel® Core™2 Duo T6600 22" 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium Black:

HP TouchSmart IQ526. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.