HP Pavilion dv7-1285dx Entertainment Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 17", 1440 x 900 pixels, 6 GB, 500 GB
HP Pavilion dv7-1285dx Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.63 lbs (3.46 kg)