HP logo

HP Compaq 6735s Notebook-PC AMD Mobile Sempron SI-40 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131980
Info modified on:
22 Jan 2025, 04:52:33
Short summary description HP Compaq 6735s Notebook-PC AMD Mobile Sempron SI-40 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP Compaq 6735s Notebook-PC, AMD Mobile Sempron, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6735s Notebook-PC AMD Mobile Sempron SI-40 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP Compaq 6735s Notebook-PC. Processor family: AMD Mobile Sempron, Processor model: SI-40, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.