HP logo

HP Compaq 6730s Notebook PC Intel® Core™2 Duo T6570 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Home Premium

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71618
Info modified on:
23 Jan 2025, 18:35:20
Short summary description HP Compaq 6730s Notebook PC Intel® Core™2 Duo T6570 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Home Premium:

HP Compaq 6730s Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP Compaq 6730s Notebook PC Intel® Core™2 Duo T6570 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3430 Windows Vista Home Premium:

HP Compaq 6730s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3430. Operating system installed: Windows Vista Home Premium. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.