HP logo

HP 6730s Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Basic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145146
Info modified on:
22 Jan 2025, 04:52:06
Short summary description HP 6730s Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Basic:

HP 6730s, Intel Pentium Mobile, 2.16 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP 6730s Intel Pentium Mobile T3400 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Basic:

HP 6730s. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Basic. Weight: 5.49 lbs (2.49 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.