HP logo

HP 6735b RM-70 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108062
Info modified on:
22 Jan 2025, 04:56:51
Short summary description HP 6735b RM-70 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:

HP 6735b, 2 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 250 GB, Windows Vista Business

Long summary description HP 6735b RM-70 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business:

HP 6735b. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.