location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5543
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9U88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894274328 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Express yourself and add a creative touch to all your tasks. Affordably produce stunning colour photos that dazzle and sharp documents you can count on.
  • - Get right to your next project with the easiest way to print from your smartphone or tablet.[1] Set up this all-in-one in a flash[3], and automatically print from the right paper tray for photos or documents.
  • - Spend your time creating, not waiting. Easily print borderless, lab-quality 10 x 15 cm colour photos without changing paper.
  • - Enjoy the freedom to create with an all-in-one that’s easy to use. Produce borderless, lab-quality photos, and manage tasks conveniently on the 5.5 cm (2.2-inch) display.
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The short editorial description of HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

HP ENVY 5543 All-in-One Printer
More>>>
HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official marketing text of HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer

Let your creativity soar while keeping printing costs low. This HP ENVY all-in-one is the easiest way to print lab-quality photos and laser-quality documents in fewer steps from your smartphone or tablet.[1]
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.

Short summary description HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5543, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5543. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[8]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

You can afford to be creative

Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.
Print more pages for less with Original HP high-yield ink cartridges.[2]

Easily create, without the wait

Snap. Print. Enjoy. Easily print lab-quality photos from a variety of smartphones and tablets.[1]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[3]
Manage printing tasks and scan from your mobile device with a free HP All-in-One Printer Remote mobile app.[4]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]

Make quick work of creative tasks

Be sure your projects always look good. Print borderless, lab-quality photos and laser-quality documents.
The built-in photo tray lets you print 10 x 15 cm photos in brilliant colour without changing paper.
Print remotely without worries – the auto-deploying output tray keeps your pages from landing on the floor.

Make it easy

Print photo projects, or scan and copy documents, using the 5.5 cm (2.2-inch) graphics touchscreen display.
Easily print at up to 12 pages per minute (ppm) for black-and-white and 8 ppm for colour.[6]
Print in any room you choose – without causing disruptions – using the optional quiet mode.

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Print margin top (min)
0.118" (3 mm)
Print margin bottom (min)
0.118" (3 mm)
Print margin left (min)
0.118" (3 mm)
Print margin right (min)
0.118" (3 mm)
Print margins (top, bottom, right, left)
0.118" (3 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
5 cpm
Time to first copy (black, normal)
19 s
Time to first copy (color, normal)
22 s
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum input capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
525 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
13.95 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
0.93 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Printer Software, HP Update, Shop for Supplies Online, HP Photo Creations
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.9" (454 mm)
Depth
16.1" (410 mm)
Height
6.14" (156 mm)
Weight
15 lbs (6.82 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
8.07" (205 mm)
Package height
19.3" (491 mm)
Package weight
18.1 lbs (8.21 kg)
Disclaimer HP ENVY 5543 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
Disclaimer

[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < 399€ as of Nov 2014 based on market share as reported by IDC as of Q3 2014, and typical time to set up and/or presence of preloaded plug-in. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[2] Based on HP 62XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 62 Original Ink Cartridges. Actual pricing may vary.
[3] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. Printer and mobile device must be on the same local wireless network with Internet access. For a full list of supported operating systems, see www.hp.com/go/mobileprinting.
[4] Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[5] Mobile device needs to be connected directly to the Wi-Fi signal of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the wireless access point in the printer. For details, see www.hp.com/go/mobileprinting.
[6] After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[9] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.