HP logo

HP 15-af108AU AMD E E1-6015 Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104667
Info modified on:
22 Jan 2025, 05:12:37
Short summary description HP 15-af108AU AMD E E1-6015 Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Silver:

HP 15-af108AU, AMD E, 1.4 GHz, 15.6", 4 GB, 500 GB, Windows 10 Home

Long summary description HP 15-af108AU AMD E E1-6015 Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Silver:

HP 15-af108AU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6015, Processor frequency: 1.4 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 4.83 lbs (2.19 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.