HP logo

HP Spectre x360 13-4103dx Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12044
Info modified on:
02 Jun 2025, 17:40:17
End of life date:
29 Feb 2016
Short summary description HP Spectre x360 13-4103dx Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Silver:

HP Spectre x360 13-4103dx, Intel® Core™ i7, 2.5 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description HP Spectre x360 13-4103dx Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home Silver:

HP Spectre x360 13-4103dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.