HP logo

HP Pavilion TouchSmart 23-q110a AMD A10 A10-8700P 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81172
Info modified on:
14 Mar 2024, 19:34:26
Short summary description HP Pavilion TouchSmart 23-q110a AMD A10 A10-8700P 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD Windows 10 Home Black, Silver:

HP Pavilion TouchSmart 23-q110a, 23", Full HD, AMD A10, 16 GB, 3 TB, Windows 10 Home

Long summary description HP Pavilion TouchSmart 23-q110a AMD A10 A10-8700P 23" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD Windows 10 Home Black, Silver:

HP Pavilion TouchSmart 23-q110a. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A10, Processor frequency: 1.8 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.