HP logo

HP Pavilion 27-n101a Intel® Core™ i5 i5-6400T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54558
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Pavilion 27-n101a Intel® Core™ i5 i5-6400T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Silver:

HP Pavilion 27-n101a, 27", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 27-n101a Intel® Core™ i5 i5-6400T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Silver:

HP Pavilion 27-n101a. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.